EN
  • EN
  • DE

DG411FEUE+T

Part No DG411FEUE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP / Analog Switch Quad SPST 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 35 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Operating Supply Voltage 9 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 175ns, 145ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 15pF, 47pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -105dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 772649-DG411FEUE+T
Popularity Medium
Supply and Demand Status Limited
Family Name DG411F
Introduction Date April 01, 2002
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DG411FEUE+T CAD Model

Description

Maxim Integrated's DG411FEUE+T Analog Switch

The DG411FEUE+T from Maxim Integrated is a high-performance, monolithic, quad SPST analog switch designed to deliver precision and reliability in a compact package. This device is part of the DG411 series, renowned for its low on-resistance and low power consumption, making it an ideal choice for a wide range of applications including data acquisition systems, communication systems, and medical equipment.

Constructed with Maxim's proprietary silicon-gate process, the DG411FEUE+T offers a significant advantage in terms of switching performance. It features a typical on-resistance of just 35 ohms, which remains nearly constant over the full analog signal range. This ensures excellent linearity and low signal attenuation, providing a clear and accurate passage for analog signals. Moreover, the on-resistance match between channels is within 5 ohms and the maximum on-resistance flatness is 6 ohms, which speaks to the switch's consistency and precision.

The DG411FEUE+T operates efficiently with a single supply voltage ranging from +10V to +30V or a dual supply voltage from ±4.5V to ±20V, granting flexibility for various circuit designs. Additionally, the device boasts a low charge injection of 10pC (max) and a low power consumption of just 35µW (max), which is critical for power-sensitive applications. Its fast switching speeds of tON 175ns and tOFF 145ns allow for responsive performance in time-critical signal routing scenarios.

Maxim Integrated has packaged the DG411FEUE+T in a 16-pin narrow SOIC package, which is surface-mountable and suitable for high-density mounting on PCBs. This package is also known for its reliability and robustness, ensuring stable operation over a wide temperature range of -40°C to +85°C. Additionally, the DG411FEUE+T features TTL/CMOS-compatible logic inputs, which simplify the integration with digital controllers and microprocessors.

In summary, the DG411FEUE+T analog switch from Maxim Integrated stands out for its low on-resistance, high precision, and efficient power management, making it a top choice for engineers and designers who require a reliable switching solution in their analog signal path applications.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3534 $50.8272
20+ $5.2130 $104.2600
30+ $5.0501 $151.5030
41+ $4.8872 $200.3752
53+ $4.7243 $250.3879
71+ $4.2356 $300.7276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess