EN
  • EN
  • DE

DG303AAK

Part No DG303AAK
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT X 2 50OHM 14CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Tube
Product Status Active
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Max) 50Ohm
Voltage - Supply, Single (V+) 5V ~ 18V
Voltage - Supply, Dual (V±) ±5V ~ 18V
Switch Time (Ton, Toff) (Max) 300ns, 250ns
Charge Injection 12pC
Channel Capacitance (CS(off), CD(off)) 14pF, 14pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -74dB @ 500kHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Base Product Number DG303
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584717-DG303AAK
Ultra Librarian 3D Model Ultra Librarian DG303AAK CAD Model

Description

The DG303AAK from Maxim Integrated is a high-performance, monolithic CMOS analog switch designed to provide high-speed, low-error switching of analog and digital signals. This versatile component is ideal for a wide range of applications, from precision test equipment to consumer electronics, thanks to its excellent signal integrity and reliability.

Key Features

  • Low On-Resistance: The DG303AAK features a low on-resistance of typically 85Ω, which minimizes signal attenuation and ensures efficient signal transfer.
  • Fast Switching Times: With transition times in the nanosecond range, this switch responds quickly to control signals, making it suitable for high-frequency applications.
  • Dual Switch Configuration: The device contains two normally open (NO) and two normally closed (NC) switches, providing flexibility in signal routing within a circuit.
  • Single or Dual Supply Operation: It can operate from a single supply ranging from +15V to +30V, or a dual supply of ±15V, accommodating a variety of power environments.
  • Low Power Consumption: The DG303AAK is designed for low power consumption, which is critical for battery-powered and energy-saving applications.
  • High Off-Isolation: The switch offers high off-isolation, reducing the likelihood of signal leakage between channels when in the off state.

Applications

The DG303AAK is suitable for multiple applications, including:

  • Sample and hold circuits
  • Test equipment and instrumentation
  • Analog signal multiplexing
  • Audio signal routing
  • Communication systems

Product Specifications

The DG303AAK comes in a 14-pin DIP (Dual In-line Package) that is easy to integrate into various circuit designs. It has an extended operating temperature range from -40°C to +85°C, making it robust for industrial applications. For detailed specifications and application support, it is recommended to consult the datasheet provided by Maxim Integrated.

This analog switch exemplifies Maxim Integrated's commitment to providing high-quality, reliable components that enhance the performance and efficiency of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess