EN
  • EN
  • DE

DG212DY+T

Part No DG212DY+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC / Analog Switch Quad SPST 16-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 175 Ohm
Dual Voltage Supply ±4.5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 1μs, 500ns
Channel Capacitance (CS(off), CD(off)) 5pF, 5pF
Current - Leakage (IS(off)) (Maximum) 5nA
Crosstalk -90dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 772618-DG212DY+T
Popularity Medium
Supply and Demand Status Limited
Family Name DG212
Introduction Date January 02, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DG212DY+T CAD Model

Description

The DG212DY+T from Maxim Integrated is a high-performance, quad single-pole single-throw (SPST) analog switch designed to provide precision analog signal switching with minimal distortion and high signal integrity. This component is ideally suited for a wide range of applications, including data acquisition systems, communication systems, test equipment, and audio signal routing.

Key Features:

  • Low On-Resistance: The DG212DY+T features a low on-resistance (typically 85Ω), which ensures minimal signal loss and lower power consumption when the switch is closed.
  • High-Speed Switching: With fast switching times (tON: 175ns, tOFF: 145ns), this analog switch is capable of handling high-frequency signals without significant time lag, making it suitable for precise timing applications.
  • Single Supply Operation: The device can operate from a single supply voltage ranging from +4.5V to +30V, or a dual supply of ±4.5V to ±20V, providing flexibility in various circuit configurations.
  • Low Power Consumption: The DG212DY+T is designed for low power consumption, which is critical for battery-powered and portable devices.
  • Enhanced Signal Integrity: It offers high off-isolation and low crosstalk between channels, which is essential for maintaining signal purity in complex systems.
  • Wide Operating Temperature Range: The device operates over an extended temperature range of -40°C to +85°C, making it reliable in harsh environmental conditions.

Applications:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Sample and Hold Circuits
  • Test Equipment

Maxim Integrated's DG212DY+T is available in a 16-pin narrow SO package, ensuring compactness and ease of integration into space-constrained designs. With its robust performance and versatility, the DG212DY+T stands out as a reliable choice for engineers and designers looking for a high-quality analog switch to enhance their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess