EN
  • EN
  • DE

DG201ADJ+

Part No DG201ADJ+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 200 Ohm
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 600ns, 450ns
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 5pF, 5pF
Max Leakage Current (IS off) 5nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-PDIP
Win Source Part Number 1033127-DG201ADJ+
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Test & Measurement, Communications & Networking, Computers & Computer Peripherals, Portable Devices
Ultra Librarian 3D Model Ultra Librarian DG201ADJ+ CAD Model

Description

The DG201ADJ+ from Maxim Integrated is a high-performance, quad, single-pole, single-throw (SPST) analog switch designed to provide precision and reliability in a wide range of applications. This advanced switch is an ideal choice for systems requiring low on-resistance, low leakage currents, and fast switching times.

Key Features

  • Low On-Resistance: The DG201ADJ+ features an exceptionally low on-resistance (<100 ohms), which minimizes signal attenuation and power loss, ensuring efficient signal routing and integrity.
  • High-Speed Switching: With fast transition times typically under 200ns, this switch allows for rapid switching between channels, making it suitable for high-speed data acquisition and audio signal routing.
  • Single Supply Operation: The device can operate from a single supply voltage ranging from +4.5V to +44V or from dual supplies of ±4.5V to ±20V, providing flexibility in various circuit designs.
  • Low Leakage Current: The DG201ADJ+ ensures minimal leakage current, enhancing the accuracy of analog signals and reducing power consumption.
  • TTL/CMOS Compatible: Logic inputs are TTL and CMOS compatible, allowing for easy integration with digital systems.
  • Extended Temperature Range: The device is operational over an extended temperature range of -40°C to +85°C, making it reliable for use in harsh environments.

Applications

The DG201ADJ+ is versatile and can be used in a variety of applications, including:

  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Signal Routing
  • Test Equipment and Instrumentation
  • Sample and Hold Circuits
  • Medical Equipment

Its robust design ensures that the DG201ADJ+ delivers consistent performance, making it a dependable choice for designers looking to incorporate a high-quality analog switch into their electronic systems. With Maxim Integrated's commitment to high standards, this product stands out as a top-tier component in the market.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess