EN
  • EN
  • DE

DG200ADY+

Part No DG200ADY+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 2
Max On Resistance 70 Ohm
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 1μs, 500ns
Charge Injection 10pC
Channel Capacitance(CS off, CD off) 9pF, 9pF
Max Leakage Current (IS off) 2nA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 113372-DG200ADY+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG200ADY+ CAD Model

Description

The DG200ADY+ is a cutting-edge analog switch from Maxim Integrated, designed to deliver high-performance switching capabilities for a wide range of applications. This precision monolithic dual SPST (single-pole, single-throw) switch offers low on-resistance and low leakage currents, making it an ideal solution for applications requiring efficient signal routing with minimal signal distortion.

Key Features

  • Low On-Resistance: The device features a low on-resistance (<35Ω), which remains consistent over the full analog signal range, ensuring a high level of signal integrity.
  • Fast Switching Speed: With transition times typically less than 150ns, the DG200ADY+ provides swift and responsive switching, crucial for time-sensitive applications.
  • Wide Analog Signal Range: The switch operates efficiently with dual ±15V supplies or a single +12V to +30V supply, accommodating a broad spectrum of analog signals.
  • Low Power Consumption: The DG200ADY+ is designed for power-sensitive applications, consuming minimal power to help maintain energy efficiency in your system.
  • High Reliability: Maxim Integrated's commitment to quality ensures that the DG200ADY+ is a reliable component for mission-critical applications, with enhanced durability and a longer operational lifespan.

Applications

The versatility of the DG200ADY+ makes it suitable for a diverse array of applications, including:

  • Test Equipment
  • Data Acquisition Systems
  • Communication Systems
  • Audio Signal Routing
  • Medical Equipment

Technical Specifications

Parameter Value
Configuration Dual SPST
On-Resistance (Max) 35Ω
Supply Voltage (Max) ±18V or +36V
Switching Time (Max) 150ns
Operating Temperature -40°C to +85°C

With its robust design and superior performance, the DG200ADY+ from Maxim Integrated stands out as a top choice for engineers looking to optimize their system's performance with a reliable and efficient analog switch.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess