The 78Q2120C-64T is a high-performance, integrated circuit designed and manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This particular IC is part of Maxim's extensive line of networking and communication components, specifically tailored for robust and reliable data transmission applications.
Key Features
- High-Speed Interface: The 78Q2120C-64T supports fast data transfer rates, making it suitable for high-speed communication protocols.
- Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power requirements, thereby extending the operational lifespan of battery-powered devices.
- Compact Design: The IC comes in a small package, allowing for integration into space-constrained designs without compromising on performance.
- Reliability: Maxim Integrated's commitment to quality means the 78Q2120C-64T is built to deliver consistent performance and withstand harsh operating conditions.
- Integrated Features: The device includes various integrated features that reduce the need for external components, simplifying the design and reducing overall system costs.
Applications
The versatility of the 78Q2120C-64T makes it an ideal choice for a wide range of applications, including:
- High-speed data communication systems
- Networking equipment such as routers and switches
- Industrial control and automation systems
- Telecommunication infrastructure
- Consumer electronics
Technical Specifications
Parameter
Specification
Data Rate
Up to 64Mbps
Supply Voltage
3.3V ±5%
Operating Temperature
-40°C to +85°C
Package Type
TQFN
For designers and engineers looking for a reliable and efficient solution for their data communication needs, the 78Q2120C-64T from Maxim Integrated offers a perfect blend of performance, power efficiency, and durability.