EN
  • EN
  • DE

78M6610+LMU/B01

Part No 78M6610+LMU/B01
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY MM PROCESSOR 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Input Impedance 30kOhm ~ 90kOhm
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Current - Supply 8.1mA
Supply Voltage (V) 3V ~ 3.6V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Part Number Series 78M6610
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814088-78M6610+LMU/B01
Ultra Librarian 3D Model Ultra Librarian 78M6610+LMU/B01 CAD Model

Description

The Maxim Integrated 78M6610+LMU/B01 is a highly sophisticated energy measurement processor designed for a wide range of applications including power strips, smart plugs, and other energy monitoring devices. This integrated circuit provides precise measurement of key electrical parameters, enabling users to monitor power consumption with great accuracy.

At the heart of the 78M6610+LMU/B01 lies an advanced 22-bit delta-sigma ADC, which ensures high-resolution readings of voltage and current signals. The processor is capable of computing real-time measurements such as RMS voltage, RMS current, active power, reactive power, apparent power, power factor, line frequency, and energy consumption.

One of the standout features of the 78M6610+LMU/B01 is its built-in non-volatile memory (NVM), which allows for the storage of critical calibration coefficients and system parameters. This ensures that the device maintains its accuracy over time and across various environmental conditions. Additionally, the processor is equipped with a zero-crossing detector for timing-related applications, further enhancing its utility in sophisticated energy management systems.

The 78M6610+LMU/B01 supports a serial peripheral interface (SPI) for communication with a host processor, which makes it easy to integrate into existing designs. It also features an on-chip temperature sensor that can be used for temperature compensation or for monitoring the temperature of the application itself.

Designed with flexibility in mind, the 78M6610+LMU/B01 is fully programmable, allowing users to customize the firmware to suit specific application needs. Maxim Integrated provides comprehensive software support to facilitate the development of custom solutions, ensuring that integrating this processor into your design is as seamless as possible.

Whether you are developing advanced power monitoring systems or seeking to enhance the energy efficiency of appliances, the Maxim Integrated 78M6610+LMU/B01 provides the accuracy, reliability, and flexibility needed to achieve your objectives.

You May Also Be Interested in

Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2541 $60.5082
5+ $24.8244 $124.1220
8+ $24.0483 $192.3864
10+ $23.2733 $232.7330
13+ $22.4971 $292.4623
18+ $20.1698 $363.0564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess