EN
  • EN
  • DE

73S8024RN-20IMR/F

Part No 73S8024RN-20IMR/F
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 20QFN / Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Analog Devices Inc./Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number 73S8024
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 73S8024RN-20IMR/F-ND,73S8024RN-20IMR/FTR,73S8024RN-20IMR/FCT,73S8024RN-20IMR/FDKR,175-73S8024RN-20IMR/FTR
Standard Package 4,000
Win Source Part Number 973942-73S8024RN-20IMR/F
Ultra Librarian 3D Model Ultra Librarian 73S8024RN-20IMR/F CAD Model

Description

Overview of Maxim Integrated's 73S8024RN-20IMR/F

The 73S8024RN-20IMR/F is a high-performance smart card interface IC from Maxim Integrated, designed to provide a reliable and efficient connection between a smart card reader and smart cards. This integrated circuit is tailored to meet the stringent requirements of payment and identification systems, ensuring secure data transactions and high durability for consumer electronics, point-of-sale terminals, and security systems.

Key Features

  • Supply Voltage: The device operates with a supply voltage range of 2.7V to 5.5V, making it versatile for various application requirements.
  • High Integration: It includes a built-in voltage regulator, which provides a stable supply to the smart card, and multiple protection features to prevent damage from card insertion and removal.
  • ISO 7816 Compliance: The 73S8024RN-20IMR/F is fully compliant with ISO 7816-3 standards, ensuring compatibility with a wide range of smart cards.
  • Low Power Consumption: The device is optimized for low power operation, reducing the overall power requirements of the system it is integrated into.
  • ESD Protection: It includes robust ESD protection circuits to safeguard against electrostatic discharges, enhancing the longevity and reliability of the product.
  • Card Detection: The IC features built-in card detection interfaces, simplifying the design of the overall system.

Applications

The 73S8024RN-20IMR/F is suitable for a variety of applications that require secure communication with smart cards. This includes but is not limited to:

  • Banking and Financial Terminals
  • Identification Systems
  • Access Control Systems
  • Public Transportation Systems
  • Point of Sale Terminals

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the 73S8024RN-20IMR/F is no exception. The device is built to the highest standards, ensuring it meets the reliability demands of critical systems. It is available in a compact QFN package, which is not only space-saving but also conducive to efficient thermal management.

With its robust feature set and adherence to industry standards, the 73S8024RN-20IMR/F from Maxim Integrated stands as a top choice for developers looking to integrate smart card interface capabilities into their designs.

You May Also Be Interested in

Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Altera
Specialized RoHS
Lowest to $10.1866
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess