EN
  • EN
  • DE

73S8024RN-20IM/F

Part No 73S8024RN-20IM/F
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC SMART CARD INTERFACE 20-QFN / Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Series *
Package Tray
Product Status Obsolete
Base Product Number 73S8024
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 24554-73S8024RN-20IM/F
Ultra Librarian 3D Model Ultra Librarian 73S8024RN-20IM/F CAD Model

Description

The Maxim Integrated 73S8024RN-20IM/F is a robust smart card interface IC designed to facilitate communication between smart cards and microprocessors in a variety of secure transaction systems. This advanced chip is tailored for applications such as banking terminals, e-commerce, pay TV, identification systems, and telecommunications, providing a secure and reliable interface for smart card operations.

Key Features

  • High Integration: The 73S8024RN-20IM/F integrates a smart card interface, a voltage regulator, and a level shifter, minimizing the need for external components and reducing the overall system cost and complexity.
  • Flexibility: It supports 3V, 5V, and 1.8V smart cards, making it highly versatile for various smart card technologies and applications.
  • Protection Mechanisms: The device includes multiple built-in protection features such as short-circuit, over-current, and thermal protection, ensuring the safety and longevity of both the smart card and the interface.
  • ISO 7816 Compliance: Fully compliant with ISO 7816 standards, the 73S8024RN-20IM/F ensures compatibility with smart card protocols and secure data exchange.
  • Low Power Consumption: Designed with power efficiency in mind, the chip offers a low-power shutdown mode, reducing power draw when not in active use.

Technical Specifications

Parameter Value
Supply Voltage 2.7V to 5.5V
Operating Temperature -40°C to +85°C
Package Type 20-pin QFN
Communication Interface ISO 7816

Applications

The 73S8024RN-20IM/F is suitable for a wide range of applications that require secure data transactions with smart cards. Its robust design and comprehensive feature set make it an ideal choice for point of sale (POS) terminals, access control systems, public transport ticketing systems, and mobile communication devices.

With its commitment to security and reliability, the Maxim Integrated 73S8024RN-20IM/F smart card interface is a top choice for developers looking to incorporate smart card technology into their systems.

You May Also Be Interested in

Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.1390 $68.5560
9+ $14.0633 $126.5697
13+ $13.6232 $177.1016
18+ $13.1843 $237.3174
23+ $12.7443 $293.1189
31+ $11.4264 $354.2184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess