EN
  • EN
  • DE

73S8004R-ILR/F

Part No 73S8004R-ILR/F
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZD SMART CARD / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number 73S8004
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 811277-73S8004R-ILR/F
Ultra Librarian 3D Model Ultra Librarian 73S8004R-ILR/F CAD Model

Description

The 73S8004R-ILR/F from Maxim Integrated is a state-of-the-art smart card interface IC designed to facilitate communication between smart cards and microprocessors in a secure and efficient manner. This advanced interface chip is ideal for a variety of applications, including banking, telecommunications, and secure access systems.

Key Features

  • Integrated Features: The 73S8004R-ILR/F incorporates a range of integrated features that simplify design, including on-chip voltage regulators and level shifters. This reduces the need for external components and minimizes the overall footprint of the solution.
  • Versatile Power Supply: It supports a wide power supply range from 2.7V to 5.5V, allowing for flexible integration into various system designs without the need for additional power management components.
  • Card Protection: The device includes multiple protection features to safeguard the smart card from damage, such as current limiting, short-circuit protection, and thermal shutdown.
  • Multiple Communication Protocols: It is compatible with various communication protocols, making it a versatile choice for a multitude of smart card applications.
  • Low Power Consumption: Designed with power efficiency in mind, the 73S8004R-ILR/F ensures minimal power consumption during operation, which is critical for portable and battery-powered devices.

Applications

The 73S8004R-ILR/F is well-suited for a broad range of applications, including:

  • Point of Sale (POS) terminals
  • Set-top boxes for secure broadcasting
  • ATMs and banking systems
  • Identification and access control systems
  • Mobile phones and other personal communication devices

Technical Specifications

The 73S8004R-ILR/F operates over an industrial temperature range and comes in a compact QFN package. Its technical specifications are designed to meet the rigorous demands of modern smart card interfacing, ensuring reliable performance and compatibility with a wide array of smart card standards.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the 73S8004R-ILR/F is no exception. It is built to the highest standards of reliability and performance, ensuring that it meets the stringent requirements of today's electronic systems.

You May Also Be Interested in

Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3294 $63.2940
23+ $5.1929 $119.4367
35+ $5.0312 $176.0920
48+ $4.8683 $233.6784
62+ $4.7066 $291.8092
83+ $4.2192 $350.1936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess