EN
  • EN
  • DE

71M6543FT-IGTR/F

Part No 71M6543FT-IGTR/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY METER 100-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Meter IC
Manufacturer Maxim Integrated
Series Single Converter Technology®
Package Reel - TR
Family Name 71M6543
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 71M6543FT-IGTR/FTR, 71M6543FT-IGTR/F-ND, 90-W654T+T04, 71M6543FT-IGTR/FCT, 71M6543FT-IGTR/FDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857088-71M6543FT-IGTR/F
Ultra Librarian 3D Model Ultra Librarian 71M6543FT-IGTR/F CAD Model

Description

The 71M6543FT-IGTR/F is a high-performance, single-phase, energy-meter IC from Maxim Integrated. This advanced metering chip is designed to meet the needs of modern energy metering applications requiring high accuracy, reliability, and extensive functionality. The product is well-suited for residential and commercial energy meters, smart grid infrastructure, and various other energy measurement solutions.

Key Features

  • High Accuracy: The 71M6543FT-IGTR/F boasts exceptional measurement accuracy, which is essential for precise billing and energy management.
  • Integrated Analog Front-End (AFE): The chip includes a high-quality AFE, which simplifies the design and reduces the external component count.
  • Low Power Consumption: It is designed for energy-efficient operation, which is critical in battery-operated and energy-conscious applications.
  • On-Chip Flash Memory: Equipped with non-volatile memory, it allows for firmware updates and customization, enhancing the flexibility of the end application.
  • Robust Tamper Detection: Features advanced tamper detection capabilities to ensure the integrity and security of metering data.

Technical Specifications

The device operates over a wide temperature range and is available in a compact, lead-free 64-pin LQFP package. It integrates a 32-bit compute engine, known as the Single Converter Technology® with a 22-bit delta-sigma ADC, making it capable of handling complex energy measurement and tariff calculations.

Applications

Due to its versatile nature, the 71M6543FT-IGTR/F is ideal for a range of applications, including but not limited to:

  • Residential energy meters
  • Commercial energy meters
  • Smart grid systems
  • Portable power monitoring
  • Sub-metering systems

Ordering Information

The 71M6543FT-IGTR/F is available for order with the option for tape and reel packaging to facilitate automated assembly processes. For further details on pricing, sample requests, or to place an order, please contact Maxim Integrated's sales representatives or authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $1.7594
Analog Devices Inc.
IC SUPERVISOR / Single Phase Meter IC 16-DFN (4x3)
Lowest to $32.6415
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $19.0602
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess