EN
  • EN
  • DE

71M6542F-IGT

Part No 71M6542F-IGT
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815798-71M6542F-IGT
Ultra Librarian 3D Model Ultra Librarian 71M6542F-IGT CAD Model

Description

The 71M6542F-IGT from Maxim Integrated is a highly integrated, single-phase, power and energy measurement IC, designed to provide precise measurement capabilities for a wide range of utility and consumer applications. This advanced metering chip is part of Maxim Integrated's portfolio of energy-measurement solutions that are known for their accuracy, reliability, and ease of integration.

Key Features

  • High Accuracy: The 71M6542F-IGT boasts exceptional measurement accuracy, making it suitable for applications requiring compliance with international energy metering standards.
  • Integrated Analog Front-End (AFE): The chip includes a complete AFE, reducing the need for additional external components and simplifying the design process.
  • On-Chip Flash Memory: Equipped with non-volatile memory, the IC allows for firmware upgrades and calibration data storage, enhancing the flexibility and longevity of the product.
  • Low Power Consumption: Designed for energy efficiency, the IC consumes minimal power, which is critical for battery-operated and energy-conscious devices.
  • Multi-Functionality: In addition to measuring energy, the 71M6542F-IGT can monitor voltage, current, and temperature, providing a comprehensive solution for system management.

Applications

The versatility of the 71M6542F-IGT allows it to be used in a variety of applications, including:

  • Residential and commercial energy meters
  • Smart grid infrastructure
  • Portable metering devices
  • Sub-metering and energy monitoring systems

Technical Specifications

The 71M6542F-IGT is built with advanced technology to meet the rigorous demands of modern energy metering:

  • Supply Voltage: Operates over a wide range of supply voltages.
  • Operating Temperature: Capable of operating across a broad temperature range, suitable for harsh environments.
  • Communication Interfaces: Features multiple communication interface options for flexibility in system design and integration.

With its robust feature set and Maxim Integrated's reputation for quality, the 71M6542F-IGT is an excellent choice for designers and engineers looking to create accurate and reliable energy measurement systems.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0991 $61.4865
35+ $3.3634 $117.7190
54+ $3.2583 $175.9482
74+ $3.1532 $233.3368
95+ $3.0480 $289.5600
127+ $2.7327 $347.0529
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess