The MAG05X5R0J106M is a multilayer ceramic capacitor (MLCC) manufactured by Matsuki. It's a surface-mount component designed for general-purpose applications in electronic circuits.
Applications
- Bypass Capacitors
- Decoupling Capacitors
- Filtering
- Timing Circuits
- General-Purpose Circuitry
Features
- Surface Mount Device (SMD)
- Multilayer Ceramic Construction
- Compact Size
- High Capacitance Value
- Stable Performance
Benefits
- Provides effective bypassing and decoupling to reduce noise in electronic circuits.
- Offers a reliable and stable capacitance value over a wide temperature range.
- Saves board space due to its small size.
- Facilitates automated assembly processes.
- Contributes to the overall reliability of electronic devices.
Additional Details
The MAG05X5R0J106M capacitor has a capacitance value of 10µF. The '05X5' portion of the part number typically refers to the case size, which is essential for PCB layout. The 'R0J' usually indicates the voltage rating (6.3V) and the temperature coefficient (X5R). X5R indicates that the capacitance changes by no more than ±15% over the temperature range of -55°C to +85°C. MLCCs are known for their low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance), making them suitable for high-frequency applications. It's crucial to consider the voltage rating and temperature characteristics when selecting a capacitor for a specific application. Reflow soldering is the standard method for mounting these components onto PCBs. Ensure that the reflow profile adheres to the manufacturer's recommendations to prevent damage to the capacitor. Check the datasheet for the most accurate specifications and performance data.