EN
  • EN
  • DE

30082

Part No 30082
Manufacturer Master Appliance Co
Catalog Tools
Description ELEMENT KIT HG-801D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Heat Guns, Torches, Accessories
Mfr Master Appliance Co
Series HG, Varitemp® VT
Package Box
Product Status Active
Accessory Type Heating Element Kit
Temperature Range 1400°F (760°C)
Voltage 120V
Current 18.5 A
Power - Rated 2220W
For Use With/Related Products Heat Gun
Compatible Tools HG-801D
Approval Agency Marking cULus
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
Win Source Part Number 855486-30082
Ultra Librarian 3D Model Ultra Librarian 30082 CAD Model

Description

The 855486-30082 is a heating element kit accessory from the HG, Varitemp® VT series by Master Appliance Co.

  • Package: Box
  • Compatible With: HG-801D heat gun
  • Voltage Rating: 120V
  • Temperature Range: 1400°F (760°C)
  • Current Rating: 18.5 A
  • Power Rating: 2220W
  • Manufacturer: Master Appliance Co
  • REACH: Unaffected

You May Also Be Interested in

3M
3M HOOKIT PURPLE FINISHING FILM / X Dia
Lowest to $8.8821
Klein Tools, Inc.
COAXIAL CABLE INSTALLATION KIT
Need more? Email Us
JST Sales America Inc.
TOOL HAND CRIMPER 24-26AWG SIDE
Need more? Email Us
Swanstrom Tools USA
CUTTER
Lowest to $1.6817
Panduit Corp
TOOL METAL TAPE EMBOSSING
Need more? Email Us
3M
3M SECUREFIT 500 SERIES SF501AS-
Need more? Email Us
Glenair, Inc.
TOOL WRENCH
Need more? Email Us
Tempo Communications
PUNCHDOWN - NON-IMPACT 110
Need more? Email Us
3M
3M DAILY FACE MASK REUSABLE RFM1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess