EN
  • EN
  • DE

10659

Part No 10659
Manufacturer Master Appliance Co
Catalog Terminals
Description 18-20 AWG, RED, # 10 STUD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Ring Connectors
Mfr Master Appliance Co
Series Proseal™
Package Bulk
Product Status Active
Terminal Type Circular
Stud/Tab Size 10 Stud
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 18-20 AWG
Insulation Insulated with Heat Shrink
Features Brazed Seam
Color Red
Material - Insulation Polyolefin
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 853672-10659
Ultra Librarian 3D Model Ultra Librarian 10659 CAD Model

Description

The 853672-10659 is a red Proseal™ ring connector from Master Appliance Co.

  • Series: Proseal™
  • Termination: Crimp
  • Seam: Brazed
  • Wire Gauge: 18 to 20 AWG
  • Insulation: Polyolefin, Heat Shrink
  • Terminal Type: Circular
  • Stud Size: 10
  • Mounting: Free Hanging (In-Line)
  • Product Status: Active

You May Also Be Interested in

Panduit Corp
CONN TERM RECT TONG 10 AWG #1/4
Need more? Email Us
Molex, LLC
19203-0389 Molex Terminals KRIMPTITE RING TNG datasheet, inventory, & pricing.
Lowest to $0.5821
Panduit Corp
CONN TERM RECT TONG 3/0 AWG #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 3/0 AWG #1/2
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 500 MCM #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 350 MCM #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #1/4
Need more? Email Us
Molex, LLC
19043-0027 Molex Terminals TAB ADAPTER (2M/1F) 1F) PLATED (VWA-0-1) datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess