EN
  • EN
  • DE

CXTU0212-2R2

Part No CXTU0212-2R2
Manufacturer Maruwa
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maruwa
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821346-CXTU0212-2R2
Ultra Librarian 3D Model Ultra Librarian CXTU0212-2R2 CAD Model

Description

The CXTU0212-2R2 is a power inductor manufactured by Maruwa. Power inductors are passive electronic components used to store energy in a magnetic field when electric current flows through them. They are often used in power supplies, DC-DC converters, and other power electronic applications. The value 2R2 likely signifies an inductance value of 2.2 μH.

Applications

  • DC-DC converters: Used in step-up (boost), step-down (buck), and other DC-DC converter topologies.
  • Power supplies: Used in various power supply designs for filtering and energy storage.
  • EMI filtering: Used to suppress electromagnetic interference (EMI) in electronic circuits.
  • Voltage regulators: Used in voltage regulator circuits to provide stable voltage output.

Features

  • Inductance: 2.2 μH (likely)
  • High current handling: Designed to handle high current levels without saturation.
  • Low DC resistance (DCR): Minimizes power losses due to resistance.
  • Shielded construction: Reduces electromagnetic interference (EMI).
  • Surface mount package: Suitable for automated assembly.

Benefits

  • Efficient energy storage: Stores energy efficiently for power conversion applications.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Compact size: The surface mount package allows for space-saving design.
  • Reliable performance: Offers stable performance under various operating conditions.
  • Easy to use: Simple to integrate into electronic circuits.

Additional Details

The CXTU0212-2R2 is typically constructed using a ferrite core and a winding of copper wire. The shielded construction helps to contain the magnetic field and reduce interference with other nearby components. Specifications for this inductor include the saturation current (the current at which the inductance starts to drop significantly), the self-resonant frequency (SRF), and the operating temperature range. These parameters are important for selecting the appropriate inductor for a given application. Always consult the datasheet for precise specifications.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess