The CNH31U332S-TM is a multilayer ceramic capacitor manufactured by Maruwa. Multilayer ceramic capacitors (MLCCs) are widely used in electronic circuits for various functions such as decoupling, bypassing, filtering, and energy storage. These capacitors are known for their small size, high capacitance values, and excellent performance characteristics.
Applications
- Decoupling capacitors in digital circuits
- Bypass capacitors in power supplies
- Filtering capacitors in analog circuits
- Timing circuits
- Energy storage in low-power applications
Features
- High capacitance value
- Small size
- Excellent temperature stability
- Low ESR (Equivalent Series Resistance)
- High reliability
- Surface mount package
Benefits
- Effective decoupling of noise in digital circuits, ensuring stable operation.
- Suppression of voltage transients in power supplies, protecting sensitive components.
- Filtering of unwanted frequencies in analog signals, improving signal quality.
- Precise timing in oscillator circuits.
- Long-term reliability and performance stability.
- Easy integration into automated assembly processes due to surface mount packaging.
Specifications
While exact specifications are dependent on the datasheet, typical specifications for a capacitor like the CNH31U332S-TM may include:
- Capacitance: 3300pF (3.3nF)
- Voltage Rating: Typically 50V or higher
- Temperature Coefficient: Typically X7R or similar (stable over temperature)
- Tolerance: Typically ±10% or ±20%
- Operating Temperature Range: Typically -55°C to +125°C
- Package Size: Typically 1206 or smaller
For specific electrical characteristics, dimensions, and application notes, please refer to the official Maruwa datasheet for CNH31U332S-TM.