EN
  • EN
  • DE

MMD60R900PBRH

Part No MMD60R900PBRH
Manufacturer MagnaChip Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MagnaChip Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831211-MMD60R900PBRH
Ultra Librarian 3D Model Ultra Librarian MMD60R900PBRH CAD Model

Description

The MMD60R900PBRH is a 600V, 0.9 Ohm Power MOSFET from MagnaChip Semiconductor, designed for high-efficiency switching applications. This MOSFET utilizes advanced technology to minimize conduction and switching losses, resulting in improved performance and energy savings in various power electronic systems.

Applications:

  • Switch Mode Power Supplies (SMPS): Used in AC-DC and DC-DC power supplies for computers, servers, and consumer electronics.
  • Power Factor Correction (PFC) Circuits: Improves power factor in electronic devices to meet regulatory requirements and enhance efficiency.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting systems.
  • Motor Control: Employed in motor drives for industrial automation and appliance applications.
  • Inverters: Used in solar inverters, UPS systems, and other power conversion applications.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Fast Switching Speed: Reduces switching losses and allows for higher operating frequencies.
  • High Avalanche Ruggedness: Provides robustness against voltage transients and surges.
  • Improved Gate Charge (Qg): Reduces gate drive requirements and minimizes switching losses.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Higher Efficiency: Low RDS(on) and fast switching speed contribute to reduced power losses and improved efficiency.
  • Increased Power Density: Allows for smaller and more compact power supply designs.
  • Enhanced Reliability: High avalanche ruggedness provides robust performance in harsh environments.
  • Simplified Gate Drive: Lower gate charge reduces gate drive requirements, simplifying circuit design.
  • Environmentally Friendly: RoHS compliance ensures the product meets environmental standards.

Technical Specifications: The MMD60R900PBRH has a drain-source voltage (VDS) of 600V, an on-resistance (RDS(on)) of 0.9 Ohms, and a continuous drain current (ID) that depends on the operating temperature and package. Please refer to the datasheet for detailed specifications.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1792 $58.2400
790+ $0.1471 $116.2090
1,220+ $0.1425 $173.8500
1,680+ $0.1379 $231.6720
2,170+ $0.1333 $289.2610
2,905+ $0.1194 $346.8570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess