EN
  • EN
  • DE

GMLB-160808-0060P-N8

Part No GMLB-160808-0060P-N8
Manufacturer Maglayers
Catalog Ferrite Beads and Chips
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maglayers
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824178-GMLB-160808-0060P-N8
Package Bulk
Product Status Active
Filter Type Signal Line
Number of Lines 1
Impedance @ Frequency 60 Ohms @ 100 MHz
Current Rating (Max) 3A
DC Resistance (DCR) (Max) 40 mOhm
Operating Temperature -55°C ~ 125°C
Package / Case 0603 (1608 Metric)
Mounting Type Surface Mount
Height (Max) 0.037" (0.95mm)
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Ultra Librarian 3D Model Ultra Librarian GMLB-160808-0060P-N8 CAD Model

Description

The GMLB-160808-0060P-N8 is a multilayer chip bead inductor manufactured by Maglayers. These ferrite beads are designed to suppress high-frequency noise in electronic circuits. It is a surface mount device commonly used to filter unwanted electromagnetic interference (EMI) without significantly impacting the desired signal's integrity.

Applications

  • Noise Suppression in Power Lines: Filtering noise on power supply lines to prevent interference with sensitive components.
  • Signal Line Filtering: Reducing noise on data and signal lines like USB, HDMI, audio interfaces, and other high-speed data lines.
  • EMI Suppression in Portable Devices: Minimizing electromagnetic interference emitted by portable electronic devices like smartphones and tablets to comply with regulatory standards.
  • Decoupling in Digital Circuits: Providing local decoupling for integrated circuits to reduce noise and improve signal integrity.
  • Filtering in RF Circuits: Used as a filter in RF circuits to attenuate unwanted signals and harmonics.

Features

  • Multilayer Chip Design: Compact and efficient for noise suppression in small devices.
  • High Impedance: Blocks noise at specific frequencies.
  • Low DC Resistance: Minimizes power loss and voltage drop.
  • Small Physical Size: Easy to integrate into compact electronic devices.
  • Surface Mount Technology (SMT): Automates assembly and reduces manufacturing costs.

Benefits

  • Effective Noise Suppression: Reduces noise improving signal quality.
  • Improved Signal Integrity: Minimizes signal distortion and data transmission.
  • Reduced EMI: Complies with EMI regulations.
  • Compact Size: Integrates into space-constrained applications.
  • Cost-Effective Solution: Provides noise suppression and EMI reduction.

Additional Details

The GMLB-160808-0060P-N8 comes in a 0603 package size (1.6mm x 0.8mm). The impedance at 100 MHz is 60 ohms. DCR is low, typically in milliohms. The material is usually a ferrite compound. They support automated SMT assembly and comply with RoHS standards. Verify all specs with the official Maglayers datasheet.

You May Also Be Interested in

Wurth Electronics Inc
WE-MPSB EMI Multilayer Power Suppression Bead | FERRITE BEAD 100 OHM 1812 1LN
Lowest to $0.5735
Murata Electronics North America
Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 0.3A 0.85Ohm DCR 0402 T/R / FERRITE BEAD 600 OHM 0402 1LN
Lowest to $0.0134
Murata Electronics North America
FERRITE BEAD 22 OHM 0603 1LN
Lowest to $0.0583
Wurth Electronics Inc
Multilayer-SMD-Ferrite | FERRITE BEAD 2.2 KOHM 0603 1LN
Lowest to $0.1165
Murata Electronics North America
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0280
Murata Electronics North America
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0137
Murata Electronics North America
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.1467
Murata Electronics North America
Ferrite Beads Multi-Layer 120Ohm 25% 100MHz 0.3A 0.4Ohm DCR 0603 T/R / FERRITE BEAD 120 OHM 0603 1LN
Lowest to $0.0278
Murata Electronics North America
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.1063

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess