EN
  • EN
  • DE

MX29LV033ATC-70

Part No MX29LV033ATC-70
Manufacturer Macronix
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012533-MX29LV033ATC-70
Categories OEM Parts(M-N)
Manufacturer Macronix
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX29LV033ATC-70 CAD Model

Description

The MX29LV033ATC-70 is a 32M-bit (4M x 8 / 2M x 16) CMOS Single Voltage Flash Memory manufactured by Macronix. The 'ATC' denotes the package type and temperature range and the '-70' indicates the access time in nanoseconds. Flash memory of this type is commonly used for non-volatile storage in embedded systems.

Applications

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in various embedded systems.
  • Networking Equipment: Employed in routers, switches, and other networking devices for storing boot images and configuration settings.
  • Consumer Electronics: Integrated into consumer electronics devices such as set-top boxes, digital TVs, and gaming consoles for storing program code and data.
  • Industrial Control Systems: Used in industrial control systems for storing program logic, calibration data, and historical data.
  • Automotive Systems: Employed in automotive electronics for storing engine control software, navigation data, and entertainment system code.

Features

  • 32M-bit Capacity: Provides a storage capacity of 32 million bits (4MB).
  • Single Voltage Operation: Operates on a single voltage supply, simplifying system design.
  • Sector Erase: Allows individual sectors of the memory to be erased, enabling efficient data management.
  • Fast Access Time: Offers a fast access time of 70 nanoseconds, allowing for quick data retrieval.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • CMOS Technology: Utilizes CMOS technology for high performance and low power operation.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Fast Read Access: Enables fast data retrieval, improving overall system performance.
  • Flexible Data Management: Sector erase functionality allows for efficient data management and updates.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages, providing flexibility in system design.
  • Cost-Effective Solution: Offers a cost-effective solution for non-volatile storage requirements.

For detailed specifications, including operating voltage range, erase/program cycles, and package dimensions, consult the official Macronix documentation or contact their technical support.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess