EN
  • EN
  • DE

MX25U12835FZ2I-10G

Part No MX25U12835FZ2I-10G
Manufacturer Macronix
Catalog Flash
Description IC FLASH 128MBIT 104MHZ 8WSON / NOR Flash Serial-SPI 1.8V 128M-bit 128M/64M/32M x 1/2-bit/4-bit 8ns 8-Pin WSON EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Macronix
Series MX25xxx35/36 - MXSMIO
Packaging Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 128Mb (16M x 8)
Clock Frequency 104MHz
Write Cycle Time - Word, Page 30μs, 3ms
Memory Interface SPI
Operating Supply Voltage 1.65 V ~ 2 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-WSON (8x6)
Win Source Part Number 790309-MX25U12835FZ2I-10G
Popularity Medium
Supply and Demand Status Limited
Family Name MX25U12835F
Introduction Date February 05, 2012
ECCN 3A991.b.1.a
Country of Origin Taiwan
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MX25U12835FZ2I-10G CAD Model

Description

The MX25U12835FZ2I-10G is a 128Mb Serial NOR Flash memory device manufactured by Macronix. This high-performance memory solution is designed for a wide range of applications requiring non-volatile storage, fast read speeds, and reliable data retention.

Applications

  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Consumer electronics (e.g., set-top boxes, gaming consoles)
  • Boot memory for microcontrollers and processors

Features

  • Serial NOR Flash: Provides fast read access and efficient code execution.
  • Capacity: 128Mb (16MB) storage capacity.
  • SPI Interface: Supports standard Serial Peripheral Interface (SPI) protocol.
  • Quad SPI (QSPI): Offers increased data throughput through QSPI mode.
  • Wide Voltage Range: Operates over a wide voltage range (2.7V to 3.6V).

Benefits

  • Fast Read Performance: Enables quick code execution and data retrieval.
  • Reliable Data Storage: Ensures long-term data retention.
  • Simplified System Design: SPI interface reduces pin count and simplifies PCB layout.
  • Increased Throughput: QSPI mode enhances data transfer rates.
  • Cost-Effective Solution: Offers a balance of performance and cost.

Additional Details

The MX25U12835FZ2I-10G features a standard SPI interface, allowing it to be easily integrated into a variety of systems. The device supports Dual and Quad SPI modes for increased data transfer rates. The 'FZ2I' likely refers to the package type, which is typically an 8-pin SOIC (Small Outline Integrated Circuit) or similar. The '-10G' indicates the speed grade, which in this case signifies a 104 MHz clock rate. It provides excellent endurance, typically rated for 100,000 program/erase cycles per sector. This Serial NOR Flash memory is designed to meet the stringent requirements of embedded applications, ensuring reliable and efficient data storage.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8768 $65.6880
80+ $1.5400 $123.2000
120+ $1.4918 $179.0160
160+ $1.4438 $231.0080
210+ $1.3956 $293.0760
280+ $1.2513 $350.3640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,113 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess