EN
  • EN
  • DE

FDH300A

Part No FDH300A
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 125V 200MA DO35 / High Conductance Low Leakage Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 125V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Maximum) at If 1V at 200mA
Current - Reverse Leakage at Vr 1nA at 125V
Capacitance at Vr, F 6pF at 0V, 1MHz
Mounting Style Through Hole
Manufacturer Package DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Operating Temperature - Junction 175°C (Maximum)
Part Number Series FDH300
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808814-FDH300A
Ultra Librarian 3D Model Ultra Librarian FDH300A CAD Model

Description

The ON Semiconductor FDH300A represents a breakthrough in power management technology, featuring the advanced PowerTrench® MOSFET design that provides superior performance in power switching applications. This N-channel MOSFET is engineered to deliver high efficiency, low power dissipation, and minimized gate charge, making it an ideal choice for high-performance power supplies, DC-DC converters, and power management tasks in a wide range of electronic devices.

Key Features of the FDH300A:

  • High Current Capability: With a continuous drain current (ID) of 2.5 A, the FDH300A can handle significant power, suitable for demanding applications.
  • Low On-Resistance: A low RDS(on) of 0.082 Ω at VGS = 4.5 V ensures high efficiency and reduces power losses during operation, contributing to energy savings.
  • High-Speed Switching: Fast switching speeds make the FDH300A suitable for high-frequency circuits, enhancing overall performance.
  • Advanced PowerTrench® Technology: This proprietary technology minimizes on-state resistance while maintaining superior switching performance, providing a best-in-class solution for power management.
  • Compact SOT-23 Package: The small form factor of the SOT-23 package allows for high-density board layouts, saving space in compact electronic assemblies.
  • Thermal Performance: Excellent thermal characteristics ensure reliability under varying operating conditions and reduce the risk of thermal runaway.

Applications:

The FDH300A is versatile and can be employed in various applications, including:

  • Power supply circuits
  • DC-DC converters
  • Power management for portable devices
  • Load switch applications
  • Motor control circuits

ON Semiconductor's commitment to innovation is embodied in the FDH300A N-Channel PowerTrench® MOSFET, offering designers a robust, high-performance solution for their power management needs. Whether you're developing consumer electronics, industrial systems, or automotive applications, the FDH300A provides the efficiency, reliability, and compactness required to meet the stringent demands of modern electronic devices.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2716 $50.2460
450+ $0.2228 $100.2600
695+ $0.2159 $150.0505
960+ $0.2089 $200.5440
1,240+ $0.2019 $250.3560
1,660+ $0.1811 $300.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess