EN
  • EN
  • DE

MX25L12835FZ2J-10G(T&R)

Part No MX25L12835FZ2J-10G(T&R)
Manufacturer Macronix
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081236-MX25L12835FZ2J-10G(T&R)
Categories OEM Parts(M-N)
Manufacturer Macronix
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX25L12835FZ2J-10G(T&R) CAD Model

Description

The Macronix MX25L12835FZ2J-10G(T&R) is a 128 Mbit Serial NOR Flash memory device. It is designed for a wide range of applications requiring non-volatile storage with fast read performance. The "(T&R)" indicates that the device is provided in Tape and Reel packaging for automated assembly.

Applications

  • Embedded Systems: Storing firmware, boot code, and configuration data.
  • Networking Equipment: Storing network operating systems and configuration files.
  • Consumer Electronics: Storing user data, multimedia content, and application code in devices like digital cameras, MP3 players, and set-top boxes.
  • Industrial Control: Storing program code and data for industrial automation systems.
  • IoT Devices: Storing sensor data, communication protocols, and application firmware.

Features

  • 128 Mbit (16 Mbyte) Density: Provides ample storage capacity for various applications.
  • Serial Peripheral Interface (SPI): Uses a standard SPI interface for easy integration with microcontrollers.
  • Single 2.7V to 3.6V Power Supply: Operates over a wide voltage range, making it suitable for battery-powered applications.
  • Fast Read Performance: Offers fast read speeds for quick data retrieval.
  • Page Program: Supports page program operations for efficient data writing.
  • Sector Erase: Allows erasing of individual sectors without affecting other data.
  • Deep Power-Down Mode: Reduces power consumption when the device is not actively in use.
  • Small Outline Package: Available in a compact package for space-constrained applications.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Read Access: Enables quick boot-up and data retrieval.
  • Low Power Consumption: Suitable for battery-powered devices.
  • Easy Integration: Simple SPI interface simplifies integration with microcontrollers.
  • Reliable Data Storage: Ensures data integrity and long-term retention.

Additional Details

The MX25L12835FZ2J-10G(T&R) features a 104 MHz clock rate for fast data transfer. It offers a typical endurance of 100,000 program/erase cycles. The operating temperature range is typically -40°C to +85°C. Consult the Macronix datasheet for detailed specifications, including timing characteristics, electrical parameters, and package dimensions. The datasheet also provides information on programming and erasing procedures. The Tape and Reel packaging is designed for automated pick-and-place assembly, reducing manufacturing costs and improving production efficiency.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess