The KH25L1605DM2C-12G is a 16M-bit serial Flash memory device manufactured by Macronix. This memory device features a small sector erase, allowing for flexible memory management, and operates with a single power supply, simplifying system design. It is commonly used for storing firmware, configuration data, and other non-volatile data in a variety of electronic devices.
Applications
- BIOS/UEFI Storage
- Embedded Systems
- Wireless Routers
- Set-Top Boxes
- Gaming Consoles
Features
- 16M-bit (2MB) capacity
- Serial Peripheral Interface (SPI)
- Single Power Supply: Simplifies power management
- Small Sector Erase: Allows for precise memory management.
- High-Speed Clock Frequency: Enables fast read/write operations.
Benefits
- Compact Size: Allows integration into small form factor devices.
- Easy Integration: Standard SPI interface simplifies interfacing with microcontrollers and processors.
- Low Power Consumption: Extends battery life in portable devices.
- Fast Access Times: Improves system performance.
- Reliable Data Storage: Ensures data integrity even when power is removed.
Additional Details
The KH25L1605DM2C-12G operates with a supply voltage typically in the range of 2.7V to 3.6V. It supports SPI modes 0 and 3. The device features a page program mode and sector erase mode, providing flexibility in data management. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of environments. It's offered in a standard SOIC package for easy mounting on PCBs. The device also incorporates protection features such as write protection and power-down mode to prevent data corruption and reduce power consumption.