EN
  • EN
  • DE

29LV040CQI-90G

Part No 29LV040CQI-90G
Manufacturer Macronix
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1420+
Reference case PLCC32
Manufacturer Macronix
Manufacturer Homepage www.macronix.com
Win Source Part Number 721416-29LV040CQI-90G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 29LV040CQI-90G CAD Model

Description

The 29LV040CQI-90G is a 4-Megabit (512K x 8) CMOS Flash memory device manufactured by Macronix. It's a widely used non-volatile memory solution known for its reliability and performance in various embedded systems.

Applications

  • Embedded Systems: Commonly used for storing firmware, boot code, and configuration data in embedded systems.
  • Industrial Control Systems: Employed in industrial control systems for storing program code and data logging.
  • Consumer Electronics: Found in various consumer electronic devices such as set-top boxes, gaming consoles, and digital cameras.
  • Networking Equipment: Utilized in networking equipment such as routers and switches for storing boot code and configuration files.
  • Medical Devices: Used in medical devices for storing program code and patient data.

Features

  • 4-Megabit Capacity: Provides a storage capacity of 4 Megabits (512K x 8).
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high performance.
  • Sector Erase: Supports sector erase operation for efficient memory management.
  • Fast Access Time: Offers a fast access time of 90ns for quick data retrieval.
  • Single Power Supply: Operates on a single 3.0V power supply.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Fast Data Access: Enables quick data retrieval for improved system performance.
  • Easy to Use: Simple interface and programming requirements facilitate easy integration into various systems.
  • High Reliability: Ensures reliable data storage and retrieval for critical applications.

Additional Details

The 29LV040CQI-90G supports various operating modes, including read, program, and erase. It is available in different package options to suit various board layouts and system requirements. The device meets industry standards for reliability and performance. Refer to the Macronix datasheet for detailed electrical characteristics, timing diagrams, and programming information.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess