EN
  • EN
  • DE

MBI5031GFN ROHS

Part No MBI5031GFN ROHS
Manufacturer Macroblock
Catalog OEM Parts (M - N)
Description MBI5031GFN, 16 channel, supply voltage 3.0-5.5V, output current 3-70mA/3.3V; 8-90mA/5.0V, QFN24L-4*4-0.5, 490pcs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961199-MBI5031GFN ROHS
Categories OEM Parts(M-N)
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBI5031GFN ROHS CAD Model

Description

The MBI5031GFN is a monolithic, 16-channel constant current LED sink driver designed for LED display applications. Manufactured by Macroblock, this driver integrates advanced features to enhance display performance and reduce system complexity. It is specifically designed to handle the demands of LED video displays, LED signage, and other high-resolution display systems.

Applications

  • LED video displays
  • LED signage
  • Architectural lighting
  • General LED lighting applications
  • Backlighting for LCD displays

Features

  • 16 constant-current output channels: Each channel provides a consistent and reliable current source for driving LEDs, ensuring uniform brightness and color.
  • Adjustable output current: The output current can be adjusted to fine-tune the brightness of the LEDs, allowing for precise control over the display's luminance.
  • High output current capability: The MBI5031GFN can typically handle up to 90mA per channel.
  • Integrated error detection: It includes built-in error detection features, such as open-circuit and short-circuit detection, to enhance system reliability and prevent damage to the LEDs.
  • ROHS compliant: This component is compliant with the Restriction of Hazardous Substances (ROHS) directive, ensuring it meets environmental standards.
  • Operating Voltage: It supports a wide range of operating voltages to accommodate different system requirements.
  • PWM Grayscale Control: Provides PWM (Pulse Width Modulation) control for precise grayscale adjustment, enabling vivid and detailed image rendering.
  • Built-in Registers: Includes shift registers and latch functions to facilitate data transfer and storage, simplifying the control interface.

Benefits

  • Improved display uniformity: The constant current output ensures that each LED receives the same amount of current, resulting in a more uniform and visually appealing display.
  • Enhanced system reliability: The error detection features help to identify and prevent potential problems, reducing the risk of system failure.
  • Simplified design: The integrated features of the MBI5031GFN reduce the need for external components, simplifying the design and reducing the overall cost of the system.
  • Precise brightness control: The adjustable output current and PWM grayscale control enable precise control over the brightness of the LEDs, allowing for optimal image quality.
  • Environmentally friendly: The ROHS compliance ensures that the component is free from hazardous substances, making it a more environmentally friendly choice.

The MBI5031GFN's combination of features makes it a versatile and reliable choice for LED display applications. Its robust design and comprehensive feature set ensure optimal performance and long-term reliability.

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess