EN
  • EN
  • DE

MASW-007075-000100

Part No MASW-007075-000100
Manufacturer MACOM Technology Solutions
Catalog RF Switches
Description IC RF SWITCH SPDT 3GHZ 24SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
RF Type General Purpose
Topology Absorptive
Circuit SPDT
Frequency Range 0Hz ~ 3GHz
Isolation 36dB
Insertion Loss 1.8dB
Test Frequency 3GHz
P1dB 27dBm
IIP3 46dBm
Impedance 50Ohm
Voltage - Supply 4.5V ~ 5.5V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Ultra Librarian 3D Model Ultra Librarian MASW-007075-000100 CAD Model

Description

NULL

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess