EN
  • EN
  • DE

MADS-001317-1500AP

Part No MADS-001317-1500AP
Manufacturer MACOM Technology Solutions
Catalog RF Diodes
Description RF DIODE SCHOTTKY 7V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Diode Type Schottky
Voltage - Peak Reverse (Max) 7V
Capacitance @ Vr, F 0.02pF @ 0V, 1MHz
Operating Temperature -65°C ~ 125°C
Package / Case 2-SMD, No Lead
Ultra Librarian 3D Model Ultra Librarian MADS-001317-1500AP CAD Model

Description

NULL

You May Also Be Interested in

Broadcom Limited
RF Diode Schottky 4V 3-Pin SOT-323 Bulk / Surface Mount Microwave Schottky Detector Diodes | RF DIODE SCHOTTKY 4V SOT323
Lowest to $32.6415
M/A-Com Technology Solutions
Diode RF Schottky 3V 3-Pin SOT-23 T/R
Lowest to $1.1689
M/A-Com Technology Solutions
Lowest to $0.6759
M/A-Com Technology Solutions
Lowest to $11.4253
M/A-Com Technology Solutions
Need more? Email Us
Panasonic
DIODE PIN 60V 50MA SSMINI-2P
Lowest to $0.3862
Panasonic
DIODE PIN 60V 100MA SSS MINI-2P
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $0.3269

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess