EN
  • EN
  • DE

MA4P404-258

Part No MA4P404-258
Manufacturer MACOM Technology Solutions
Catalog RF Diodes
Description DIODE,PIN,CERAMIC_PKG,SI,ODS-258
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 250V
Capacitance @ Vr, F 0.4pF @ 10V, 1MHz
Resistance @ If, F 700mOhm @ 50mA, 100MHz
Power Dissipation (Max) 7.5 W
Operating Temperature -65°C ~ 175°C
Package / Case Stud
Ultra Librarian 3D Model Ultra Librarian MA4P404-258 CAD Model

Description

NULL

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Need more? Email Us
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.0347
Toshiba Semiconductor and Storage
SWITCHING DIODE 30V 2 USC
Lowest to $0.1274
M/A-Com Technology Solutions
Surface Mount Plastic PIN Diodes
Lowest to $1.0095
SANYO Semiconductor (U.S.A) Corporation
DIODE SCHOTTKY 10V 35MA 3CP
Need more? Email Us
Rohm Semiconductor
DIODE SW 35V 100MA 2EMD TR
Lowest to $0.0479
Rohm Semiconductor
DIODE SW 35V 100MA 2UMD TR
Lowest to $0.0561
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $0.2575
Broadcom Limited
Surface Mount RF PIN Switch and Limiter Diodes | RF DIODE PIN 50V SOT23-3
Lowest to $61.2858

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess