EN
  • EN
  • DE

MA46472-134

Part No MA46472-134
Manufacturer MACOM Technology Solutions
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE,VARACTOR,1.25 GAMMA GAAS,C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Capacitance @ Vr, F 1pF @ 4V, 1MHz
Capacitance Ratio 7.4
Capacitance Ratio Condition C2/C20
Voltage - Peak Reverse (Max) 22 V
Diode Type Single
Q @ Vr, F 3000 @ 4V, 50MHz
Operating Temperature -65°C ~ 175°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Chip
Ultra Librarian 3D Model Ultra Librarian MA46472-134 CAD Model

Description

NULL

You May Also Be Interested in

Skyworks Solutions Inc.
DIODE VARACTOR
Lowest to $0.8374
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Infineon Technologies
DIODE VAR CAP 30V 20MA SC-79 / Varactors Single 30 V Surface Mount PG-SC79-2
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.0554
NXP / Nexperia
Varactor Diodes VHF VAR CAP 32V
Lowest to $0.0677
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
NXP / Nexperia
DIODE VARACTOR 32V SNGL SOD-523
Lowest to $0.1456
Skyworks Solutions Inc.
COMMON CATHODE PAIR (TWIN CHIP) / Varactors
Lowest to $0.5195

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess