EN
  • EN
  • DE

SW-363TR

Part No SW-363TR
Manufacturer M/A-Com Technology Solutions
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer M/A-Com Technology Solutions
Win Source Part Number 349695-SW-363TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SW-363TR CAD Model

Description

The M/A-Com Technology Solutions SW-363TR is a SPDT (Single Pole Double Throw) switch designed for transmit/receive applications, commonly used in radar and communication systems. Leveraging GaAs (Gallium Arsenide) technology, it offers high performance characteristics such as low insertion loss, high isolation, and fast switching speeds, making it ideal for applications requiring efficient signal routing and minimal signal degradation.

Applications:

  • Radar Systems: Implemented in T/R modules for switching between transmit and receive paths.
  • Communication Systems: Used in wireless infrastructure for antenna selection and diversity schemes.
  • Test and Measurement Equipment: Utilized in signal generators and network analyzers for signal routing and calibration.
  • Military and Aerospace: Integrated into various communication and radar platforms for defense applications.

Features:

  • SPDT Configuration: Provides flexible signal routing capabilities with a single input and two outputs.
  • Low Insertion Loss: Minimizes signal attenuation, preserving signal strength and integrity.
  • High Isolation: Prevents signal leakage between ports, ensuring signal purity and preventing interference.
  • Fast Switching Speed: Enables rapid switching between transmit and receive modes, optimizing system performance.
  • GaAs Technology: Offers high-frequency performance and excellent power handling capabilities.
  • Surface Mount Package: Facilitates easy integration into compact designs and automated assembly processes.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation contribute to enhanced signal quality and overall system performance.
  • Enhanced Design Flexibility: SPDT configuration provides versatile signal routing options for various applications.
  • Reduced System Size and Weight: Compact surface mount package enables smaller and lighter system designs.
  • Increased Reliability: GaAs technology ensures robust and reliable operation in demanding environments.
  • Cost-Effective Solution: Surface mount package simplifies assembly and reduces manufacturing costs.

Additional Details:

The SW-363TR operates over a broad frequency range, and its specific performance characteristics are detailed in its datasheet. It's crucial to consider parameters such as operating voltage, control voltage, and RF power handling capabilities when implementing this switch. Proper impedance matching and grounding techniques are essential for optimal performance. Refer to the official datasheet for detailed specifications, application notes, and handling precautions.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Mitsubishi
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
Lowest to $0.1964

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess