EN
  • EN
  • DE

MAFL-008098-CD0550

Part No MAFL-008098-CD0550
Manufacturer M/A-Com Technology Solutions
Catalog RF Filters
Description DIPLEXER, SM-85, 5-42/54-900MHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - RF Filters
Mfr M/A-Com Technology Solutions
Package Tape & Reel
Product Status Active
Frequency 23.5MHz, 557MHz
Bandwidth 37MHz, 1.046GHz
Filter Type Balance
Insertion Loss 1.2dB
Mounting Type Surface Mount
Package / Case 20-SMD, No Lead
Size / Dimension 1.102" L x 1.102" W (28.00mm x 28.00mm)
Height (Max) 0.063" (1.60mm)
Base Product Number MAFL-008098
Standard Package 50 pcs
ECCN EAR99
HTSUS 8525.50.3035
Win Source Part Number 207602-MAFL-008098-CD0550
Ultra Librarian 3D Model Ultra Librarian MAFL-008098-CD0550 CAD Model

Description

The 214777 is an RF filter designed for use in various applications.

  • Series: MAFL-008098
  • Manufacturer: M/A-Com Technology Solutions
  • Packaging: Tape and reel
  • Size: 1.102" L x 1.102" W (28.00mm x 28.00mm)
  • Height: 0.063" (1.60mm)
  • Frequency Range: 23.5MHz to 557MHz
  • Bandwidth: 37MHz to 1.046GHz
  • Insertion Loss: 1.2dB
  • Mounting Type: Surface mount

You May Also Be Interested in

Walsin Technology Corporation
FILTER RF BALANCE 2.4GHZ ISM
Lowest to $0.1640
Walsin Technology Corporation
Lowest to $0.1640
Walsin Technology Corporation
FILTER RF LOWPASS 2.4GHZ ISM SMD
Need more? Email Us
Walsin Technology Corporation
Lowest to $0.0982
Walsin Technology Corporation
Need more? Email Us
Walsin Technology Corporation
Need more? Email Us
Walsin Technology Corporation
Need more? Email Us
Walsin Technology Corporation
FILTER RF BALANCE 2.4GHZ ISM
Lowest to $0.0476
Walsin Technology Corporation
FILTER BANDPASS 2.4GHZ ISM SMD
Lowest to $0.0982

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8317 $69.1585
11+ $11.3492 $124.8412
16+ $10.9944 $175.9104
22+ $10.6399 $234.0778
29+ $10.2852 $298.2708
38+ $9.2212 $350.4056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess