The MA4E2502M-1246 is a PIN diode from M/A-Com Technology Solutions, designed for use in various RF and microwave applications. It is commonly employed in switches, attenuators, and phase shifters due to its low insertion loss and fast switching speed.
Applications
- RF switches
- Attenuators
- Phase shifters
- Limiters
- TR switches in radar systems
Features
- Low insertion loss
- Fast switching speed
- Low distortion
- Surface mount package
- High power handling capability
Benefits
- Improved signal integrity in RF systems due to low insertion loss.
- Enables rapid switching in communication and radar systems.
- Reduces unwanted signal distortion.
- Facilitates automated assembly and compact designs.
- Robust performance in high-power applications.
Specifications
- Forward Voltage (VF): Typically around 0.9V to 1.1V at a specified forward current.
- Reverse Voltage (VR): Maximum reverse voltage the diode can withstand.
- Capacitance (CT): Low capacitance for high-frequency performance.
- Operating Temperature: -55°C to +125°C
- Frequency Range: Typically from 10 MHz to several GHz, depending on the specific application.
The MA4E2502M-1246 PIN diode is designed to provide reliable and consistent performance in demanding RF and microwave environments. Its combination of low loss, fast switching, and high power handling makes it a popular choice for a wide range of applications.