EN
  • EN
  • DE

MA4E2054E1-1068T

Part No MA4E2054E1-1068T
Manufacturer M/A-Com Technology Solutions
Catalog Hard To Find
Description Surface Mount Low Barrier Schottky Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1344+
Reference case SOT
Manufacturer M/A-Com Technology Solutions
Manufacturer Homepage www.macomtech.com
Win Source Part Number 711053-MA4E2054E1-1068T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MA4E2054E1-1068T CAD Model

Description

The MA4E2054E1-1068T is a high-performance PIN diode from M/A-Com Technology Solutions. This diode is designed for use in a variety of RF and microwave applications requiring low insertion loss and high isolation. It is commonly used as a switching and attenuating element.

Applications:

  • RF Switches: Used in RF switches for signal routing and selection.
  • Attenuators: Employed in variable attenuators to control signal levels.
  • Phase Shifters: Incorporated into phase shifters for adjusting the phase of RF signals.
  • Limiters: Utilized in limiter circuits to protect sensitive components from high power levels.
  • Transmit/Receive (T/R) Switches: Found in T/R switches to isolate receiver and transmitter paths.

Features:

  • Low Insertion Loss: Minimizes signal attenuation when in the on-state, ensuring efficient signal transmission.
  • High Isolation: Provides excellent isolation in the off-state, preventing unwanted signal leakage.
  • Fast Switching Speed: Enables rapid switching between on and off states, crucial for high-speed applications.
  • Low Capacitance: Minimizes capacitive loading on the circuit, contributing to better high-frequency performance.
  • Surface Mount Package: Facilitates easy assembly and integration into compact circuit designs.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation contribute to improved signal integrity and overall system performance.
  • Reduced Power Consumption: Efficient switching characteristics minimize power consumption in switching and attenuation circuits.
  • Compact Design: Small surface mount package allows for smaller and more integrated circuit designs.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.
  • Simplified Assembly: Surface mount package simplifies the assembly process, reducing manufacturing costs.

Additional Details:

This PIN diode features a hermetically sealed package, ensuring reliability and consistent performance over a wide range of operating conditions. Its electrical characteristics are optimized for operation in the microwave frequency range, making it suitable for demanding applications. The specific parameters vary depending on the exact part number within the series.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess