EN
  • EN
  • DE

M02099G-15

Part No M02099G-15
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013070-M02099G-15
Categories OEM Parts(M-N)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M02099G-15 CAD Model

Description

The M02099G-15 is a GaAs MMIC amplifier manufactured by M/A-Com Technology Solutions. This amplifier is designed for a variety of applications requiring high gain and low noise amplification in the microwave frequency range. It is typically used in communication systems, radar systems, and electronic warfare applications.

Applications:

  • Communication Systems: Used in the amplification stages of transmitters and receivers to boost signal strength.
  • Radar Systems: Employed in radar receivers to amplify weak return signals for improved detection.
  • Electronic Warfare: Integrated into electronic warfare systems for signal amplification and jamming applications.
  • Test and Measurement Equipment: Utilized in signal generators and spectrum analyzers for accurate signal processing.
  • Satellite Communication: Found in satellite transponders to amplify signals for uplink and downlink communication.

Features:

  • High Gain: Provides substantial signal amplification for improved system performance.
  • Low Noise Figure: Ensures minimal added noise to the amplified signal, maintaining signal integrity.
  • Broadband Performance: Operates effectively over a wide frequency range, accommodating various applications.
  • Compact Size: Small form factor allows for integration into space-constrained systems.
  • GaAs MMIC Technology: Utilizes Gallium Arsenide (GaAs) Monolithic Microwave Integrated Circuit (MMIC) technology for superior performance and reliability.

Benefits:

  • Improved Signal Sensitivity: Enhances the ability to detect weak signals, improving overall system performance.
  • Extended Communication Range: Amplification boosts signal strength, enabling longer-distance communication.
  • Enhanced Radar Detection: Improved signal amplification leads to better target detection and tracking capabilities.
  • Reduced System Noise: Low noise figure minimizes unwanted noise, resulting in cleaner and more accurate signals.
  • Increased System Reliability: Robust design and GaAs MMIC technology ensure long-term reliability and stability.

Additional Details:

The M02099G-15 typically requires a DC bias voltage for operation. The specific voltage and current requirements are detailed in the product datasheet. The amplifier is usually packaged in a surface-mount package for easy integration into printed circuit boards. Proper impedance matching is crucial for optimal performance, and external matching networks may be required. It is designed to operate within a specified temperature range, and exceeding this range may affect its performance and reliability.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess