EN
  • EN
  • DE

AT20-0107

Part No AT20-0107
Manufacturer M/A-Com Technology Solutions
Catalog Attenuators
Description ATTENUATOR,DIGITAL,
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr M/A-Com Technology Solutions
Package Tray
Product Status Active
Attenuation Value 0.5dB ~ 31.5dB
Frequency Range 0 Hz ~ 2 GHz
Impedance 50 Ohms
Package / Case CR-13
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 861997-AT20-0107
Ultra Librarian 3D Model Ultra Librarian AT20-0107 CAD Model

Description

The RF and Wireless Attenuator 861997-AT20-0107 is a high-quality electronic component designed for impedance matching and signal attenuation in RF and wireless applications.

  • Frequency Range: 0 Hz to 2 GHz
  • Attenuation Values: 0.5dB to 31.5dB
  • Impedance: 50-ohm
  • Package/Case: CR-13
  • Manufacturer: M/A-Com Technology Solutions
  • Product Status: Active

You May Also Be Interested in

Amphenol
RF ATTENUATOR 7DB 50OHM SMA
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
ATTEN,DIG,5 BIT, 31 DB, CONSTANT
Need more? Email Us
MACOM Technology Solutions
RF ATTEN 15.5DB 50OHM 32PWRVFQFN
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR
Need more? Email Us
Mini-Circuits
0 DB SMT FXD ATTEN, DC-5000 MHZ
Lowest to $83.5821
Amphenol
RF ATTENUATOR 1DB 50OHM SMA
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 6DB 50OHM 6VDFN
Lowest to $2.9105

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess