EN
  • EN
  • DE

AT-283-PIN

Part No AT-283-PIN
Manufacturer M/A-Com Technology Solutions
Catalog Attenuators
Description RF ATTENUATOR 15.5DB 50OHM CR-12 / RF Attenuators 15.5dB 0 Hz ~ 2 GHz 50 Ohms CR-12
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr MACOM Technology Solutions
Series -
Package Bulk
Product Status Active
Attenuation Value 15.5dB
Frequency Range 0 Hz ~ 2 GHz
Power (Watts) -
Impedance 50 Ohms
Package / Case CR-12
Base Product Number AT-283
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355223-AT-283-PIN
Ultra Librarian 3D Model Ultra Librarian AT-283-PIN CAD Model

Description

The AT-283-PIN is an attenuator from MACOM Technology Solutions.

  • Applications: RF and wireless
  • Attenuation: 15.5dB
  • Frequency Range: 0 Hz to 2 GHz
  • Impedance: 50 Ohms
  • Package: CR-12
  • Status: Active
  • Used in: Various RF and wireless applications where signal attenuation is required.

You May Also Be Interested in

MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 13DB DIE
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
RF ATTEN 15.5DB 50OHM 32PWRVFQFN
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 31.5DB 50OHM CR-13
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,50 DB,6-BIT,T
Need more? Email Us
Amphenol
RF ATTENUATOR 1DB 50OHM SMA
Need more? Email Us
Amphenol
RF ATTENUATOR 7DB 50OHM SMA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $938.4375 $938.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess