The Lyontek CT81-1KV-10D-2F4-103M is a ceramic disc capacitor designed for high-voltage applications. It is commonly used in power supplies, lighting ballasts, and other circuits requiring stable capacitance at elevated voltages.
Applications
- High-voltage power supplies
- Lighting ballasts
- Voltage multipliers
- Snubber circuits
- EMI/RFI filtering
Features
- High voltage rating
- Stable capacitance
- Low dissipation factor
- Compact size
- RoHS compliant
Benefits
- Reliable operation in high-voltage circuits.
- Consistent performance over a wide temperature range.
- Minimal energy loss due to low dissipation factor.
- Easy integration into space-constrained applications.
- Environmentally friendly construction.
Additional Details
The CT81-1KV-10D-2F4-103M capacitor has a voltage rating of 1KV (1000 volts). The "103M" designation indicates a capacitance value of 10nF (10 x 10^3 pF) with a tolerance of ±20% (M). It features a ceramic dielectric material known for its stability and low losses at high frequencies. The capacitor is designed to withstand high voltage stress without breakdown or degradation. The leads are typically made of tinned copper for easy soldering. Detailed specifications include the capacitance tolerance, dissipation factor, insulation resistance, operating temperature range, and voltage temperature coefficient. The capacitor is commonly used in applications where high voltage and stable capacitance are required for reliable circuit operation. The compact size allows for easy placement on printed circuit boards. Lyontek's ceramic disc capacitors are manufactured to meet industry standards for safety and performance. The "2F4" likely represents a specific lead configuration or packaging detail. The robust construction ensures long-term reliability in demanding applications.