EN
  • EN
  • DE

L150-40705006000S0

Part No L150-40705006000S0
Manufacturer Lumileds
Catalog Led Lighting
Description LED LUXEON NEUT WHT 4000K 2020
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OptoelectronicsLED White Lighting
Mfr Lumileds
Series LUXEON 5050
Packaging Tape & Reel (TR)
Part Status Active
Color White, Neutral
CCT (K) 4000K
Flux @ 25°C, Current - Test 835lm (Typ)
Current - Test 800mA
Voltage - Forward (Vf) (Typ) 6.1V
Lumens/Watt @ Current - Test 172 lm/W
CRI (Color Rendering Index) 70
Current - Max 1A
Viewing Angle 116°
Mounting Type Surface Mount
Package / Case 2020 (5050 Metric)
Supplier Device Package 2020
Size / Dimension 0.197" L x 0.204" W (5.00mm x 5.18mm)
Height - Seated (Max) 0.031" (0.80mm)
Thermal Resistance of Package 1.4°C/W
Base Product Number L150
Ultra Librarian 3D Model Ultra Librarian L150-40705006000S0 CAD Model

You May Also Be Interested in

Lite-On Inc.
LED 5630 GREEN 530NM 4SMD
Lowest to $0.8673
Lumileds
LED LUXEON NEUT WHT 4000K 2020
Need more? Email Us
Inspired LED, LLC
MINI BACKLIGHT KIT
Need more? Email Us
Luminus Devices Inc.
LED SST10 BLUE 450NM SMD
Need more? Email Us
Everlight Electronics Co Ltd
LED
Lowest to $0.0818

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess