EN
  • EN
  • DE

SSP-LB06MW024K03

Part No SSP-LB06MW024K03
Manufacturer Lumex Opto/Components Inc.
Catalog Machine Vision - Lighting
Description LED ENG SUNBRITERA WARMWHT STRIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Illumination Color White, Warm
Luminous Flux 150lm
Length 6.06" (154.0mm)
Profile (W x H) 0.77" x 0.52" (19.5mm x 13.3mm)
Power - Rated 2.5W
Voltage - Supply 24VDC
Rated Life 20,000 Hours
Termination Style Connector
Temperature Range - Operating -20°C ~ 45°C
Lens Type Flat, Clear
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1568583-SSP-LB06MW024K03
Ultra Librarian 3D Model Ultra Librarian SSP-LB06MW024K03 CAD Model

Description

N

You May Also Be Interested in

Omron
206MM DIAM WHITE HIGH OUT DOME
Need more? Email Us
Omron
LED BAR LIGHT RED 60MM X 17MM
Need more? Email Us
Omron
RING SHADOWLESS BLUE 130MM 8.1W
Need more? Email Us
Omron
BAR LIGHT WHITE 60MM X 22MM 1.4W
Need more? Email Us
Omron
HIGH OUTPUT LINE LIGHT 300X25
Need more? Email Us
Omron
RING WHITE 123MM W/ EXT TUBES
Need more? Email Us
Omron
RED BAR LIGHT 119MM X 16MM
Need more? Email Us
Omron
SPOT LIGHT HI BLUE DIAM 56MM
Need more? Email Us
Omron
IR 950NM SQUARE RING 70MM OD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess