EN
  • EN
  • DE

SSP-LXC04762S4A

Part No SSP-LXC04762S4A
Manufacturer Lumex Opto/Components Inc.
Catalog Display Modules - LED Dot Matrix and Cluster
Description LED 12MM RND 4LED-CLSTR 2RED2GRN / Dot Matrix Display Module 4 Round 2 Red, 2 Green 3.6V Red, 4.4V Green 0.47" Dia x 0.39" H (12.00mm x 9.90mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Display Modules - LED Dot Matrix and Cluster
Mfr Lumex Opto/Components Inc.
Product Status Obsolete
Millicandela Rating 300mcd Green, 2000mcd Red
Dimension 0.47" Dia x 0.39" H (12.00mm x 9.90mm)
Color 2 Red, 2 Green
Configuration 4 Round
Voltage - Forward (Vf) (Typ) 3.6V Red, 4.4V Green
Other Names 441-1052,67-1600,67-1600
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242520-SSP-LXC04762S4A
Ultra Librarian 3D Model Ultra Librarian SSP-LXC04762S4A CAD Model

Description

The SSP-LXC04762S4A by Lumex Opto/Components Inc. is a display module that is perfect for various electronic applications. This product is now obsolete.

  • Category: Optoelectronics
  • Series: LED dot matrix and cluster
  • Standard Package: 100
  • Configuration: 4 round
  • Millicandela Rating: 300mcd green and 2000mcd red
  • Voltage Forward (Vf): 3.6V for red and 4.4V for green.
  • MSL Level: 1
  • REACH: Unaffected
  • HTSUS: 8541.41.0000

You May Also Be Interested in

LITE-ON Technology
LED MATRIX 5X7 2.0\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 0.7\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MTRX G, O-R 2.0\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 0.7\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 0.7\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MTRX AMB-YWL 1.4\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MTRX G, O-R 2.3\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRX GRN 1.4\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRIX
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess