EN
  • EN
  • DE

SSP-CS836U12

Part No SSP-CS836U12
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - COBs, Engines, Modules
Description LED STRIP 3.27" 626NM RED 12V / LED Lighting COBs Engines Modules LED Module series Red Linear Light Strip
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Mfr Lumex Opto/Components Inc.
Type LED Module
Color Red
Wavelength 626nm
Configuration Linear Light Strip
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 12V
Viewing Angle 50°
Dimension 83.00mm L
Height 10.00mm
Lens Type Flat
Base Product Number SSP-CS836
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241641-SSP-CS836U12
Ultra Librarian 3D Model Ultra Librarian SSP-CS836U12 CAD Model

Description

The Lumex Opto/Components Inc. SSP-CS836U12 is a red LED module that has a viewing angle of 50° and a voltage forward (Vf) (Typ) of 12V.

  • Viewing Angle: 50°
  • Voltage Forward (Vf) (Typ): 12V
  • Height: 10.00mm
  • Lens Type: Flat
  • Wavelength: 626nm
  • Dimension: 83.00mm L
  • REACH: supply and demand status is not affected by REACH

You May Also Be Interested in

Bridgelux
LED COB V8 NEUT WHT SQUARE 4000K
Need more? Email Us
Bridgelux
LED COB VESTA WHT SQ 2700K/5000K
Need more? Email Us
Citizen
LED COB CLU701 COOL WH SQ 5000K
Need more? Email Us
TT Electronics
LED ENG CL WHT LNR STRIP 6000K
Need more? Email Us
Citizen
LED COB CLU701 WM WHT SQ 2700K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED MOD LZ4 BLUE STARBOARD
Lowest to $45.1120
New Energy
LED MOD XLAMP WHT STARBRD 2700K
Need more? Email Us
Seoul Semiconductor Inc.
LED COB ZC40 WARM WHT SQU 3000K
Need more? Email Us
Citizen
LED COB COOL WHT RECT 5000K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess