EN
  • EN
  • DE

SSP-01TWB6UW12

Part No SSP-01TWB6UW12
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Lamp Replacements
Description LED MINI WEDGE 626NM RED WH DIFF / LED Lamp Replacement Red Wedge 12V 0.394" Dia x 1.181" H (10.00mm x 30.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Lamp Replacements
Mfr Lumex Opto/Components Inc.
Package Bulk
Dimension 0.394" Dia x 1.181" H (10.00mm x 30.00mm)
Wavelength 626nm
Voltage - Forward (Vf) (Typ) 12V
Base Type Wedge
Color Red
Millicandela Rating 2800mcd
Configuration Single
Applications Incandescent Replacements, Indicator Lights
Base Product Number SSP-01
Other Names 441-1004
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238053-SSP-01TWB6UW12
Ultra Librarian 3D Model Ultra Librarian SSP-01TWB6UW12 CAD Model

Description

The SSP-01TWB6UW12 from Lumex Opto/Components Inc. is an LED lamp replacement that comes in a bulk package.

  • Configuration: Single
  • Millicandela Rating: 2800mcd
  • Voltage-Forward: 12V
  • Wavelength: 626nm
  • Dimension: 0.394 inches diameter x 1.181 inches height (10.00mm x 30.00mm)
  • Application: Replacement for incandescent lamps and indicator lights
  • Base Type: Wedge
  • Function: Can replace lamps

You May Also Be Interested in

Visual Communications Company - VCC
LED T3 1/4 WG WHITE DIFF 12VDC
Need more? Email Us
Wamco, Inc
LED LAMP T3-1/4 BA9S WHT 28V AC/
Need more? Email Us
Dialight
28V NON-POL. LED BASED LAMP
Need more? Email Us
Visual Communications Company - VCC
LED LAMP T-1 3/4 BI-PIN
Need more? Email Us
JKL Components Corp.
LED T-3.25 12V WEDGE 25MA RED
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY GRN 130VAC/DC
Need more? Email Us
Dialight
14V NON-POL. LED BASED LAMP
Need more? Email Us
Dialight
120AC MIN BAY CLUSTER WHT
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY WH DIFF 130VAC/DC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess