EN
  • EN
  • DE

SSA-LXB10GW-GF

Part No SSA-LXB10GW-GF
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED ARRAY 1.78X5MM 565NM GRN WHT / LED Circuit Board Indicator LED Circuit Board Indicator Bar - 10 Wide, DIP Green (x 10) Diffused, White 2.2V 25mA Rectangle with Flat Top 5.00mm x 1.74mm Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Lumex Opto/Components Inc.
Package Bulk
Color Green (x 10)
Wavelength - Peak 565nm
Configuration Bar - 10 Wide, DIP
Current 25mA
Millicandela Rating 8mcd
Viewing Angle 160°
Lens Type Diffused, White
Lens Style Rectangle with Flat Top
Lens Size 5.00mm x 1.74mm
Voltage Rating 2.2V
Mounting Type Through Hole
Base Product Number SSA-LXB10
Other Names SSA-LXB10GW-GFR,Q5056042HL
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238249-SSA-LXB10GW-GF
Ultra Librarian 3D Model Ultra Librarian SSA-LXB10GW-GF CAD Model

Description

The SSA-LXB10GW-GF is a green LED circuit board indicator, array, light bar, bar graph optoelectronic component manufactured by Lumex Opto/Components Inc.

  • Packaging: Bulk
  • Standard Package: 20
  • Voltage Rating: 2.2V
  • Millicandela Rating: 8mcd
  • Peak Wavelength: 565nm
  • Viewing Angle: 160 degrees
  • Lens Type: Diffused and White
  • Mounting Type: Through-Hole
  • Lens Style: Rectangle with a Flat Top
  • Lens Size: 5.00mm x 1.74mm

You May Also Be Interested in

LITE-ON Technology
LED LGT BAR 12.7X6.35MM GRN
Need more? Email Us
LITE-ON Technology
LED CBI 3MM BLU
Need more? Email Us
LITE-ON Technology
LED CBI 3MM GREEN DIFF RA
Need more? Email Us
LITE-ON Technology
LED LGT BAR 12.7X6.35MM YLW
Need more? Email Us
LITE-ON Technology
LED CBI 3MM BI-LVL GRN/YL
Need more? Email Us
LITE-ON Technology
HOLDER LED 4.8MM YELLOW RA
Need more? Email Us
LITE-ON Technology
LED CBI 8.89X3.81MM QUAD GN VERT
Need more? Email Us
LITE-ON Technology
LED CBI 3MM GRN THROUGH HOLE
Need more? Email Us
LITE-ON Technology
LED LGT BAR 8.89MM YLW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess