EN
  • EN
  • DE

SML-LX12012MWC-WB3

Part No SML-LX12012MWC-WB3
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - COBs, Engines, Modules
Description LED COB TITANBRITE WM WHT STRIP / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Warm Linear Light Strip
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Mfr Lumex Opto/Components Inc.
Series TitanBrite Strip
Package Tray
Type Chip On Board (COB)
Color White, Warm
CCT (K) 3500K
Configuration Linear Light Strip
Luminous Flux @ Current/Temperature 240lm (Typ)
Current - Test 320mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 12V
Lumens/Watt @ Current - Test 63 lm/W
Current - Max 700mA
Viewing Angle 170°
Dimension 120.00mm L x 12.00mm W
Height 2.80mm
Lens Type Flat
Base Product Number SML-LX12012
Other Names 67-2174,SMLLX12012MWCWB3
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241634-SML-LX12012MWC-WB3
Ultra Librarian 3D Model Ultra Librarian SML-LX12012MWC-WB3 CAD Model

Description

The SML-LX12012MWC-WB3 is a chip on board (COB) type white and warm LED linear light strip from Lumex Opto/Components Inc.

  • Viewing Angle: 170 degrees
  • Series: TitanBrite Strip
  • Length: 120mm
  • Width: 12mm
  • Height: 2.8mm
  • Current Rating: 700mA
  • Forward Voltage: 12V
  • CCT: 3500K
  • Luminous Flux: 240lm @ 320mA
  • Package: Tray
  • Standard Package: 100
  • Ideal for: LED lighting - COBs, engines, modules, and strips

You May Also Be Interested in

Bridgelux
LED COB V8 NEUT WHT SQUARE 4000K
Need more? Email Us
Citizen
LED COB CLU721 NEUT WH SQ 4000K
Need more? Email Us
Bridgelux
LED COB VERO 18 WM WHT RND 2000K
Need more? Email Us
Lumileds
LED MOD LUXEON WH LNR STR 4000K
Need more? Email Us
Citizen
LED COB CLU701 COOL WH SQ 5000K
Need more? Email Us
Bridgelux
LED COB VESTA WHT SQ 2700K/5000K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-22 GEN4 WH SQ 3000K
Need more? Email Us
Lumileds
LED MOD LUXEON WH LNR STR 4000K
Need more? Email Us
Bridgelux
LED COB VESTA WM WHT RECT 2400K
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess