EN
  • EN
  • DE

SML-LX1110SYC-BTR

Part No SML-LX1110SYC-BTR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - Color
Description LED TITANBRITE YLW 590NM 4PLCC / LED Lighting Color series Yellow 590nm (Typ) 4-SMD, J-Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Lumex Opto/Components Inc.
Series TitanBrite™
Package Tape & Reel
Color Yellow
Wavelength 590nm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2V
Lumens/Watt @ Current - Test 30 lm/W
Current - Max 350mA
Luminous Flux @ Current/Temperature 21lm (Typ)
Temperature - Test 25°C
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 4-SMD, J-Lead
Supplier Device Package 4-PLCC
Dimension 0.394" L x 0.394" W (10.00mm x 10.00mm)
Height - Seated (Max) 0.173" (4.40mm)
Base Product Number SML-LX1110
Other Names 67-1013-1,67-2013-6,67-2013-1,67-2013-2,SMLLX1110SYCBTR
Standard Package 500
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240302-SML-LX1110SYC-BTR
Ultra Librarian 3D Model Ultra Librarian SML-LX1110SYC-BTR CAD Model

Description

The SML-LX1110SYC-BTR is a yellow LED lighting component from Lumex Opto/Components Inc.

  • Series: TitanBrite™
  • Viewing Angle: 120°
  • Maximum Forward Voltage: 2V
  • Maximum Current: 350mA

You May Also Be Interested in

Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,5.4x5mm LED Addressable, Specialty RoHS
Lowest to $0.1286
CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553
World Semi
SMD,2.2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0895
World Semi
SMD3535-4P LED Addressable, Specialty RoHS
Lowest to $0.0987
XINGLIGHT
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0796
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0583
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.1399
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.1441
LITE-ON Technology
LED 5630 590NM 4SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess