EN
  • EN
  • DE

730759100

Part No 730759100
Manufacturer Lumberg
Catalog Circular Connectors - Accessories
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Accessories
Mfr Lumberg Automation
Series *
Package Bulk
MSL Level Not Applicable
HTSUS 0000.00.0000
Win Source Part Number 1315837-730759100
Ultra Librarian 3D Model Ultra Librarian 730759100 CAD Model

Description

The Lumberg 730759100 is an accessory designed for use with circular connectors. While the specific type of accessory requires further research, accessories like this are commonly used to enhance the functionality, protection, or mounting of circular connectors in various applications.

Applications

  • Industrial automation: Used to protect connectors in harsh environments, secure connections, or facilitate cable management.
  • Medical equipment: Ensures reliable connections and protects sensitive electronics from damage.
  • Transportation systems: Provides robust and secure connections in trains, buses, and other vehicles.
  • Military and aerospace: Offers high-reliability connections and protection in demanding applications.
  • Test and measurement equipment: Used to maintain signal integrity and prevent accidental disconnections.

Features

Because the exact nature of this accessory (730759100) isn't specified with readily available information, a general list of features of accessories for Lumberg circular connectors can be provided:

  • Protective Caps: Designed to shield connectors from dust, moisture, and other contaminants.
  • Cable Glands: Provide strain relief and secure cable entry into connectors.
  • Mounting Hardware: Includes flanges, nuts, and bolts for attaching connectors to panels or enclosures.
  • Sealing Rings: Ensures a watertight seal between the connector and its mounting surface.
  • Coding Elements: Prevents mismating of connectors with different pin configurations.

Benefits

Given the lack of explicit information on this specific accessory, here's a general overview of benefits of such accessories:

  • Enhanced Protection: Protects connectors from environmental factors, extending their lifespan.
  • Improved Reliability: Ensures secure and stable connections, reducing the risk of signal loss or failure.
  • Simplified Installation: Makes it easier to mount connectors and manage cables.
  • Increased Safety: Prevents accidental disconnections and protects against electrical hazards.
  • Greater Flexibility: Allows for customization and adaptation of connectors to specific application needs.

Additional Details

Lumberg circular connector accessories are designed to complement their range of robust and reliable connectors. Accessories contribute to the overall performance and longevity of the connection system. Proper selection of accessories ensures that the connector can withstand the intended operating environment and maintain signal integrity over time. These accessories play a crucial role in ensuring the reliable operation of electronic equipment in a variety of industries.

You May Also Be Interested in

Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
CONNECTOR
Need more? Email Us
HARTING
CONN LOCKNUT M16 SILVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Hirose Electric Co Ltd
CONN COVER 13 SILVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess