The SC2005F2 is a specialized integrated circuit produced by LSI Computer Systems. It is primarily intended for use in electronic scoring and game applications, offering a comprehensive set of logic functions to handle scorekeeping in various game formats. This chip is designed to simplify the development and manufacturing of electronic games and scoring systems, providing a cost-effective and reliable solution.
Applications
- Electronic dart games
- Arcade game scoreboards
- Electronic pinball machines
- Tabletop electronic games
- Other automated scoring systems
Features
- Integrated scoring logic
- Direct interface capability with display drivers
- Programmable options through external components
- Low power consumption
- Multiple sensor and switch input options
- BCD output for displaying scores
Benefits
- Streamlines design and reduces the total number of components in electronic scoring systems
- Enhances the precision and consistency of scorekeeping
- Facilitates the incorporation of advanced game features and diverse scoring methods
- Lowers the total expenses of the system
- Guarantees quick and accurate scoring
- Delivers a space-efficient and effective scoring function solution
Additional Details
The SC2005F2 is powered by a single +5V power supply. It features built-in debounce circuitry for switch inputs, which reduces the need for external components. Its output signals are designed for seamless integration with common display drivers, allowing easy use with LED and LCD displays. It is typically available in a DIP (Dual In-line Package) for easier prototyping and manufacturing. External components connected to the chip's input/output pins generally dictate its specific scoring algorithms and operational modes, providing application flexibility.