EN
  • EN
  • DE

P-SAS2208-2

Part No P-SAS2208-2
Manufacturer LSI Computer Systems
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer LSI Computer Systems
Win Source Part Number 281579-P-SAS2208-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P-SAS2208-2 CAD Model

Description

The P-SAS2208-2 is a RAID (Redundant Array of Independent Disks) controller card manufactured by LSI Computer Systems (now Broadcom). It's designed to provide high-performance data protection and storage management for servers and workstations. This controller supports various RAID levels and offers features such as data striping, mirroring, and parity to enhance data reliability and availability.

Applications:

  • Server Storage: Used in servers to manage and protect data across multiple hard drives or solid-state drives (SSDs).
  • Workstations: Implemented in high-performance workstations requiring reliable and fast storage solutions.
  • Data Centers: Deployed in data centers to provide data redundancy and improve storage performance.
  • Video Editing Systems: Utilized in video editing systems to handle large video files with high data transfer rates.
  • Database Servers: Integrated into database servers to ensure data integrity and availability.

Features:

  • RAID Support: Supports multiple RAID levels, including RAID 0, 1, 5, 6, 10, 50, and 60, offering various levels of data protection and performance.
  • SAS/SATA Interface: Compatible with both SAS (Serial Attached SCSI) and SATA (Serial ATA) drives, providing flexibility in storage options.
  • PCIe Interface: Uses a PCIe (Peripheral Component Interconnect Express) interface for high-speed communication with the host system.
  • Onboard Processor: Equipped with an onboard processor to handle RAID operations, reducing the load on the host CPU.
  • Cache Memory: Includes cache memory to improve read and write performance.
  • Web-Based Management: Offers a web-based management interface for easy configuration and monitoring.

Benefits:

  • Data Protection: RAID levels provide redundancy, protecting data from drive failures.
  • Improved Performance: Data striping enhances read and write speeds, boosting overall storage performance.
  • Increased Storage Capacity: Supports multiple drives, allowing for large storage capacities.
  • Simplified Management: Web-based interface simplifies RAID configuration and monitoring.
  • Flexibility: Compatible with both SAS and SATA drives, providing flexibility in storage options.

Additional Details:

The P-SAS2208-2 typically supports a specific number of drives, as indicated in its specifications. The cache memory size also varies depending on the model. The controller is designed to be hot-swappable, allowing for drive replacement without system downtime. It may also support advanced features such as SSD caching and self-encrypting drives (SEDs). The specific supported RAID levels and features are detailed in the product datasheet and user manual. Power consumption will vary depending on the number of drives attached and the activity level. Firmware updates are available to improve performance and add new features.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0547 $61.6410
70+ $1.6863 $118.0410
110+ $1.6332 $179.6520
150+ $1.5812 $237.1800
190+ $1.5281 $290.3390
255+ $1.3698 $349.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess