EN
  • EN
  • DE

L-SV92A35V2-V16-DT

Part No L-SV92A35V2-V16-DT
Manufacturer LSI Computer Systems
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer LSI Computer Systems
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828454-L-SV92A35V2-V16-DT
Ultra Librarian 3D Model Ultra Librarian L-SV92A35V2-V16-DT CAD Model

Description

The L-SV92A35V2-V16-DT is a System-on-Chip (SoC) solution offered by LSI Computer Systems specializing in advanced image and video processing. This chip builds upon the foundation of its predecessors by introducing enhancements tailored for demanding applications that require real-time analysis and high-fidelity output.

Applications:

  • Advanced Surveillance Systems: Enables sophisticated security camera functionalities, including facial recognition and motion tracking.
  • Automated Driver Assistance Systems (ADAS): Powers computer vision for lane keeping, adaptive cruise control, and collision avoidance.
  • Industrial Quality Control: Drives machine vision systems to inspect products for defects with unparalleled accuracy.
  • High-End Medical Imaging: Supports diagnostic equipment in producing detailed and clear medical imagery.

Features:

  • Ultra-High-Resolution Support: Handles 4K and beyond, ensuring crystal-clear image and video processing.
  • Advanced Codec Support: Features support for the latest video compression standards for efficient storage and transmission.
  • AI-Enhanced Image Processing: Incorporates machine learning algorithms for superior image enhancement and object detection.
  • Versatile Connectivity: Integrates a multitude of interfaces for seamless integration into various systems.
  • Optimized Power Efficiency: Designed to minimize energy consumption while maximizing performance.

Benefits:

  • Exceptional Image Clarity: Delivers unmatched detail and clarity for superior visual experiences.
  • Streamlined Data Management: Facilitates efficient storage and transmission of high-resolution video.
  • Intelligent Image Analysis: Provides advanced analytics for informed decision-making.
  • Seamless System Integration: Offers flexible connectivity options for easy deployment.
  • Reduced Operational Costs: Minimizes energy consumption and extends battery life in portable applications.

The L-SV92A35V2-V16-DT is engineered to meet the evolving demands of video processing. This system-on-chip delivers a powerful and efficient solution for a broad range of applications. Its integration of AI algorithms and support for ultra-high resolutions position it as a leader in the image processing industry.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess